Capital Lighting, Inc. 2525SB/ART Mid. Chandeliers-Glass Up 331942

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 30.00 Bulb Type: G-9 Qty: 9 Wattage: 60 Finish: Sienna Bronze Product Name: Nine Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 30.00 Bulb Type: G-9 Qty: 9 Wattage: 60 Finish: Sienna Bronze Product Name: Nine Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
2525SB/ART Mid. Chandeliers-Glass Up - 331942 - Capital Lighting, Inc.
Columbus, OH, USA
2525SB/ART Mid. Chandeliers-Glass Up
331942
2525SB/ART Mid. Chandeliers-Glass Up 331942
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 30.00 Bulb Type: G-9 Qty: 9 Wattage: 60 Finish: Sienna Bronze Product Name: Nine Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 30.00
Bulb
Type: G-9
Qty: 9
Wattage: 60
Finish: Sienna Bronze
Product Name: Nine Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331942
Product Name 2525SB/ART Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details