Capital Lighting, Inc. 2523SV/ART Island/Pool Table-4 Light + 331941

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 30.00 Length 30.00 Bulb Type: G-9 Qty: 6 Wattage: 60 Finish: Aged Silver Product Name: Six Light Island Light
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 30.00 Length 30.00 Bulb Type: G-9 Qty: 6 Wattage: 60 Finish: Aged Silver Product Name: Six Light Island Light

Suppliers

Company
Product
Description
Supplier Links
2523SV/ART Island/Pool Table-4 Light + - 331941 - Capital Lighting, Inc.
Columbus, OH, USA
2523SV/ART Island/Pool Table-4 Light +
331941
2523SV/ART Island/Pool Table-4 Light + 331941
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 30.00 Length 30.00 Bulb Type: G-9 Qty: 6 Wattage: 60 Finish: Aged Silver Product Name: Six Light Island Light

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 30.00
Length 30.00
Bulb
Type: G-9
Qty: 6
Wattage: 60
Finish: Aged Silver
Product Name: Six Light Island Light

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331941
Product Name 2523SV/ART Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details