Capital Lighting, Inc. 2564SB/S292 Bathroom Fixtures-Four Lights 331939

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 21.00 Extension: 9 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Sierra Bronze Weight: 15 Product Name: Four Light Bathroom Lights
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 21.00 Extension: 9 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Sierra Bronze Weight: 15 Product Name: Four Light Bathroom Lights

Suppliers

Company
Product
Description
Supplier Links
2564SB/S292 Bathroom Fixtures-Four Lights - 331939 - Capital Lighting, Inc.
Columbus, OH, USA
2564SB/S292 Bathroom Fixtures-Four Lights
331939
2564SB/S292 Bathroom Fixtures-Four Lights 331939
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 21.00 Extension: 9 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Sierra Bronze Weight: 15 Product Name: Four Light Bathroom Lights

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 21.00
Extension: 9
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Sierra Bronze
Weight: 15
Product Name: Four Light Bathroom Lights

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331939
Product Name 2564SB/S292 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details