Capital Lighting, Inc. 2567AF Pendants-Bowl Style 331934

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 38.00 Bulb Type: Candelabra Qty: 7 Wattage: 40 Finish: Antique Silver Leaf Weight: 36 Product Name: Seven Light Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 38.00 Bulb Type: Candelabra Qty: 7 Wattage: 40 Finish: Antique Silver Leaf Weight: 36 Product Name: Seven Light Pendant

Suppliers

Company
Product
Description
Supplier Links
2567AF Pendants-Bowl Style - 331934 - Capital Lighting, Inc.
Columbus, OH, USA
2567AF Pendants-Bowl Style
331934
2567AF Pendants-Bowl Style 331934
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 38.00 Bulb Type: Candelabra Qty: 7 Wattage: 40 Finish: Antique Silver Leaf Weight: 36 Product Name: Seven Light Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 38.00
Bulb
Type: Candelabra
Qty: 7
Wattage: 40
Finish: Antique Silver Leaf
Weight: 36
Product Name: Seven Light Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331934
Product Name 2567AF Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details