Capital Lighting, Inc. 2572TG/S293 Mid. Chandeliers-Candle 331931

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 29.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Tuscan Gold Weight: 40 Product Name: Six Light Chandelier Glass: Color Beaded Drum
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 29.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Tuscan Gold Weight: 40 Product Name: Six Light Chandelier Glass: Color Beaded Drum

Suppliers

Company
Product
Description
Supplier Links
2572TG/S293 Mid. Chandeliers-Candle - 331931 - Capital Lighting, Inc.
Columbus, OH, USA
2572TG/S293 Mid. Chandeliers-Candle
331931
2572TG/S293 Mid. Chandeliers-Candle 331931
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 29.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Tuscan Gold Weight: 40 Product Name: Six Light Chandelier Glass: Color Beaded Drum

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 29.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 40
Finish: Tuscan Gold
Weight: 40
Product Name: Six Light Chandelier
Glass: Color Beaded Drum

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331931
Product Name 2572TG/S293 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details