Capital Lighting, Inc. 2662SG/PS22 Sconces-Double Glass 331928

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 16.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Saxon Gold Product Name: Two Light Bathroom Lights Glass: Penshell
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 16.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Saxon Gold Product Name: Two Light Bathroom Lights Glass: Penshell

Suppliers

Company
Product
Description
Supplier Links
2662SG/PS22 Sconces-Double Glass - 331928 - Capital Lighting, Inc.
Columbus, OH, USA
2662SG/PS22 Sconces-Double Glass
331928
2662SG/PS22 Sconces-Double Glass 331928
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 16.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Saxon Gold Product Name: Two Light Bathroom Lights Glass: Penshell

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 16.00
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Saxon Gold
Product Name: Two Light Bathroom Lights
Glass: Penshell

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331928
Product Name 2662SG/PS22 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details