Capital Lighting, Inc. 2652SB Bathroom Fixtures-Two Lights 331926

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.50 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Sienna Bronze Product Name: Two Light Bathroom Lights Glass: Clear Water
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.50 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Sienna Bronze Product Name: Two Light Bathroom Lights Glass: Clear Water

Suppliers

Company
Product
Description
Supplier Links
2652SB Bathroom Fixtures-Two Lights - 331926 - Capital Lighting, Inc.
Columbus, OH, USA
2652SB Bathroom Fixtures-Two Lights
331926
2652SB Bathroom Fixtures-Two Lights 331926
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.50 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Sienna Bronze Product Name: Two Light Bathroom Lights Glass: Clear Water

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 13.50
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Sienna Bronze
Product Name: Two Light Bathroom Lights
Glass: Clear Water

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331926
Product Name 2652SB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details