Capital Lighting, Inc. 2661PM/1100 Sconces-Single Glass 331925

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Palermo Product Name: One Light Wall Sconce Glass: Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Palermo Product Name: One Light Wall Sconce Glass: Seeded

Suppliers

Company
Product
Description
Supplier Links
2661PM/1100 Sconces-Single Glass - 331925 - Capital Lighting, Inc.
Columbus, OH, USA
2661PM/1100 Sconces-Single Glass
331925
2661PM/1100 Sconces-Single Glass 331925
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Palermo Product Name: One Light Wall Sconce Glass: Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 14.00
Extension: 4
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Palermo
Product Name: One Light Wall Sconce
Glass: Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331925
Product Name 2661PM/1100 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details