Capital Lighting, Inc. 2651AC Sconces-Single Glass 331924

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.50 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Copper Product Name: One Light Wall Sconce Glass: Clear Water
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.50 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Copper Product Name: One Light Wall Sconce Glass: Clear Water

Suppliers

Company
Product
Description
Supplier Links
2651AC Sconces-Single Glass - 331924 - Capital Lighting, Inc.
Columbus, OH, USA
2651AC Sconces-Single Glass
331924
2651AC Sconces-Single Glass 331924
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.50 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Copper Product Name: One Light Wall Sconce Glass: Clear Water

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 13.50
Extension: 6.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Antique Copper
Product Name: One Light Wall Sconce
Glass: Clear Water

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331924
Product Name 2651AC Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details