Capital Lighting, Inc. 2657SB Island/Pool Table-4 Light + 331921

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.50 Height: 17.50 Length 17.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Sienna Bronze Product Name: Four Light Island Light Glass: Clear Water
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.50 Height: 17.50 Length 17.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Sienna Bronze Product Name: Four Light Island Light Glass: Clear Water

Suppliers

Company
Product
Description
Supplier Links
2657SB Island/Pool Table-4 Light + - 331921 - Capital Lighting, Inc.
Columbus, OH, USA
2657SB Island/Pool Table-4 Light +
331921
2657SB Island/Pool Table-4 Light + 331921
PRODUCT DETAILS / SPECS Width/Dia: 39.50 Height: 17.50 Length 17.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Sienna Bronze Product Name: Four Light Island Light Glass: Clear Water

PRODUCT DETAILS / SPECS
Width/Dia: 39.50
Height: 17.50
Length 17.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Sienna Bronze
Product Name: Four Light Island Light
Glass: Clear Water

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331921
Product Name 2657SB Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details