Capital Lighting, Inc. 2659SV Mid. Chandeliers-Glass Up 331920

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 27.50 Bulb Type: Candelabra Qty: 5 Finish: Aged Silver Product Name: Five Light Chandelier Glass: Clear Water
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 27.50 Bulb Type: Candelabra Qty: 5 Finish: Aged Silver Product Name: Five Light Chandelier Glass: Clear Water

Suppliers

Company
Product
Description
Supplier Links
2659SV Mid. Chandeliers-Glass Up - 331920 - Capital Lighting, Inc.
Columbus, OH, USA
2659SV Mid. Chandeliers-Glass Up
331920
2659SV Mid. Chandeliers-Glass Up 331920
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 27.50 Bulb Type: Candelabra Qty: 5 Finish: Aged Silver Product Name: Five Light Chandelier Glass: Clear Water

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 27.50
Bulb
Type: Candelabra
Qty: 5
Finish: Aged Silver
Product Name: Five Light Chandelier
Glass: Clear Water

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331920
Product Name 2659SV Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details