Capital Lighting, Inc. 2624HB Bathroom Fixtures-Four Lights 331918

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 8.00 Extension: 4 Bulb Qty: 4 Finish: Heirloom Bronze Product Name: Four Light Bathroom Lights
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 8.00 Extension: 4 Bulb Qty: 4 Finish: Heirloom Bronze Product Name: Four Light Bathroom Lights

Suppliers

Company
Product
Description
Supplier Links
2624HB Bathroom Fixtures-Four Lights - 331918 - Capital Lighting, Inc.
Columbus, OH, USA
2624HB Bathroom Fixtures-Four Lights
331918
2624HB Bathroom Fixtures-Four Lights 331918
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 8.00 Extension: 4 Bulb Qty: 4 Finish: Heirloom Bronze Product Name: Four Light Bathroom Lights

PRODUCT DETAILS / SPECS
Width/Dia: 20.75
Height: 8.00
Extension: 4
Bulb
Qty: 4
Finish: Heirloom Bronze
Product Name: Four Light Bathroom Lights

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331918
Product Name 2624HB Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details