Capital Lighting, Inc. 2595AC Sconces-Single Glass 331917

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 18.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Antique Copper Weight: 7 Product Name: One Light Wall Bracket
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 18.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Antique Copper Weight: 7 Product Name: One Light Wall Bracket

Suppliers

Company
Product
Description
Supplier Links
2595AC Sconces-Single Glass - 331917 - Capital Lighting, Inc.
Columbus, OH, USA
2595AC Sconces-Single Glass
331917
2595AC Sconces-Single Glass 331917
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 18.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Antique Copper Weight: 7 Product Name: One Light Wall Bracket

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 18.00
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Antique Copper
Weight: 7
Product Name: One Light Wall Bracket

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331917
Product Name 2595AC Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details