Capital Lighting, Inc. 2597EB Island/Pool Table-2 Light Bar 331916

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 16.00 Length 16.00 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Ebony Weight: 10 Product Name: Two Light Island Light
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 16.00 Length 16.00 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Ebony Weight: 10 Product Name: Two Light Island Light

Suppliers

Company
Product
Description
Supplier Links
2597EB Island/Pool Table-2 Light Bar - 331916 - Capital Lighting, Inc.
Columbus, OH, USA
2597EB Island/Pool Table-2 Light Bar
331916
2597EB Island/Pool Table-2 Light Bar 331916
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 16.00 Length 16.00 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Ebony Weight: 10 Product Name: Two Light Island Light

PRODUCT DETAILS / SPECS
Width/Dia: 33.50
Height: 16.00
Length 16.00
Bulb
Type: Medium
Qty: 2
Wattage: 40
Finish: Ebony
Weight: 10
Product Name: Two Light Island Light

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331916
Product Name 2597EB Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details