Capital Lighting, Inc. 2596TG Sconces-Double Glass 331914

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 17.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Tuscan Gold Weight: 8 Product Name: Two Light Wall Bracket
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 17.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Tuscan Gold Weight: 8 Product Name: Two Light Wall Bracket

Suppliers

Company
Product
Description
Supplier Links
2596TG Sconces-Double Glass - 331914 - Capital Lighting, Inc.
Columbus, OH, USA
2596TG Sconces-Double Glass
331914
2596TG Sconces-Double Glass 331914
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 17.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Tuscan Gold Weight: 8 Product Name: Two Light Wall Bracket

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 17.00
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 40
Finish: Tuscan Gold
Weight: 8
Product Name: Two Light Wall Bracket

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331914
Product Name 2596TG Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details