Capital Lighting, Inc. 2601TP Pendants-Glass Down 331912

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 39.00 Bulb Type: Halogen Qty: 1 Wattage: 50 Finish: Tawny Port Weight: 12 Product Name: One Light Pendant Glass: Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 39.00 Bulb Type: Halogen Qty: 1 Wattage: 50 Finish: Tawny Port Weight: 12 Product Name: One Light Pendant Glass: Seeded

Suppliers

Company
Product
Description
Supplier Links
2601TP Pendants-Glass Down - 331912 - Capital Lighting, Inc.
Columbus, OH, USA
2601TP Pendants-Glass Down
331912
2601TP Pendants-Glass Down 331912
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 39.00 Bulb Type: Halogen Qty: 1 Wattage: 50 Finish: Tawny Port Weight: 12 Product Name: One Light Pendant Glass: Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 39.00
Bulb
Type: Halogen
Qty: 1
Wattage: 50
Finish: Tawny Port
Weight: 12
Product Name: One Light Pendant
Glass: Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331912
Product Name 2601TP Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details