Capital Lighting, Inc. 2638SB Mid. Chandeliers-Candle 331908

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Sienna Bronze Product Name: Four Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Sienna Bronze Product Name: Four Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
2638SB Mid. Chandeliers-Candle - 331908 - Capital Lighting, Inc.
Columbus, OH, USA
2638SB Mid. Chandeliers-Candle
331908
2638SB Mid. Chandeliers-Candle 331908
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Sienna Bronze Product Name: Four Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 28.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Sienna Bronze
Product Name: Four Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331908
Product Name 2638SB Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details