Capital Lighting, Inc. 2630AC Mini Pendants-Chain 331906

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 16.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Copper Product Name: One Light Mini Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 16.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Copper Product Name: One Light Mini Pendant

Suppliers

Company
Product
Description
Supplier Links
2630AC Mini Pendants-Chain - 331906 - Capital Lighting, Inc.
Columbus, OH, USA
2630AC Mini Pendants-Chain
331906
2630AC Mini Pendants-Chain 331906
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 16.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Copper Product Name: One Light Mini Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 16.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Antique Copper
Product Name: One Light Mini Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331906
Product Name 2630AC Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details