Capital Lighting, Inc. 2637SB Pendants-Bowl Style 331905

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 28.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Bronze Product Name: Three Light Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 28.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Bronze Product Name: Three Light Pendant

Suppliers

Company
Product
Description
Supplier Links
2637SB Pendants-Bowl Style - 331905 - Capital Lighting, Inc.
Columbus, OH, USA
2637SB Pendants-Bowl Style
331905
2637SB Pendants-Bowl Style 331905
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 28.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Bronze Product Name: Three Light Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 25.25
Height: 28.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Sienna Bronze
Product Name: Three Light Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331905
Product Name 2637SB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details