Capital Lighting, Inc. 2633SB Bathroom Fixtures-Three Lights 331900

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 19.75 Extension: 4 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Bronze Product Name: Three Light Bathroom Lights
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 19.75 Extension: 4 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Bronze Product Name: Three Light Bathroom Lights

Suppliers

Company
Product
Description
Supplier Links
2633SB Bathroom Fixtures-Three Lights - 331900 - Capital Lighting, Inc.
Columbus, OH, USA
2633SB Bathroom Fixtures-Three Lights
331900
2633SB Bathroom Fixtures-Three Lights 331900
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 19.75 Extension: 4 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Bronze Product Name: Three Light Bathroom Lights

PRODUCT DETAILS / SPECS
Width/Dia: 33.50
Height: 19.75
Extension: 4
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Sienna Bronze
Product Name: Three Light Bathroom Lights

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331900
Product Name 2633SB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details