Capital Lighting, Inc. 190246836 Flush Mounts-Bowl Style 331889

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Bulb Qty: 2 Wattage: 60 Finish: Satin Nickel Product Name: 2-Light Ceiling Lamp UPC: 742546203391
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Bulb Qty: 2 Wattage: 60 Finish: Satin Nickel Product Name: 2-Light Ceiling Lamp UPC: 742546203391

Suppliers

Company
Product
Description
Supplier Links
190246836 Flush Mounts-Bowl Style - 331889 - Capital Lighting, Inc.
Columbus, OH, USA
190246836 Flush Mounts-Bowl Style
331889
190246836 Flush Mounts-Bowl Style 331889
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Bulb Qty: 2 Wattage: 60 Finish: Satin Nickel Product Name: 2-Light Ceiling Lamp UPC: 742546203391

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 6.00
Bulb
Qty: 2
Wattage: 60
Finish: Satin Nickel
Product Name: 2-Light Ceiling Lamp
UPC: 742546203391

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331889
Product Name 190246836 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details