Capital Lighting, Inc. 190247836 Flush Mounts-Bowl Style 331887

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Satin Nickel Product Name: 2-Light Energy Efficient Ceiling Lamp UPC: 742546203407
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Satin Nickel Product Name: 2-Light Energy Efficient Ceiling Lamp UPC: 742546203407

Suppliers

Company
Product
Description
Supplier Links
190247836 Flush Mounts-Bowl Style - 331887 - Capital Lighting, Inc.
Columbus, OH, USA
190247836 Flush Mounts-Bowl Style
331887
190247836 Flush Mounts-Bowl Style 331887
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Satin Nickel Product Name: 2-Light Energy Efficient Ceiling Lamp UPC: 742546203407

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 6.00
Bulb
Type: CFL
Qty: 2
Wattage: 18
Finish: Satin Nickel
Product Name: 2-Light Energy Efficient Ceiling Lamp
UPC: 742546203407

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331887
Product Name 190247836 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details