Capital Lighting, Inc. 190241836 Mini Pendants-Cable 331851

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 10.50 Bulb Type: Xenon Qty: 1 Wattage: 35 Finish: Satin Nickel Product Name: 1-Light Pendant Lamp UPC: 742546203346
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 10.50 Bulb Type: Xenon Qty: 1 Wattage: 35 Finish: Satin Nickel Product Name: 1-Light Pendant Lamp UPC: 742546203346

Suppliers

Company
Product
Description
Supplier Links
190241836 Mini Pendants-Cable - 331851 - Capital Lighting, Inc.
Columbus, OH, USA
190241836 Mini Pendants-Cable
331851
190241836 Mini Pendants-Cable 331851
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 10.50 Bulb Type: Xenon Qty: 1 Wattage: 35 Finish: Satin Nickel Product Name: 1-Light Pendant Lamp UPC: 742546203346

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 10.50
Bulb
Type: Xenon
Qty: 1
Wattage: 35
Finish: Satin Nickel
Product Name: 1-Light Pendant Lamp
UPC: 742546203346

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331851
Product Name 190241836 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details