Capital Lighting, Inc. 4842AC/NS115 Pendants-Bowl Style 331799

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 43.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Copper Product Name: Six Light Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 43.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Copper Product Name: Six Light Pendant

Suppliers

Company
Product
Description
Supplier Links
4842AC/NS115 Pendants-Bowl Style - 331799 - Capital Lighting, Inc.
Columbus, OH, USA
4842AC/NS115 Pendants-Bowl Style
331799
4842AC/NS115 Pendants-Bowl Style 331799
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 43.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Copper Product Name: Six Light Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 45.00
Height: 43.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Antique Copper
Product Name: Six Light Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331799
Product Name 4842AC/NS115 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2790911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details