Capital Lighting, Inc. 5024PD/1239 Mini Pendants-Rod 331796

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 41.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ponderosa Weight: 9 Product Name: One Light Mini Pendant Glass: Neutral Swirl
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 41.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ponderosa Weight: 9 Product Name: One Light Mini Pendant Glass: Neutral Swirl

Suppliers

Company
Product
Description
Supplier Links
5024PD/1239 Mini Pendants-Rod - 331796 - Capital Lighting, Inc.
Columbus, OH, USA
5024PD/1239 Mini Pendants-Rod
331796
5024PD/1239 Mini Pendants-Rod 331796
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 41.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ponderosa Weight: 9 Product Name: One Light Mini Pendant Glass: Neutral Swirl

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 41.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Ponderosa
Weight: 9
Product Name: One Light Mini Pendant
Glass: Neutral Swirl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331796
Product Name 5024PD/1239 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details