Capital Lighting, Inc. 5400AC Pendants-Drum Shade 331795

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 34.00 Bulb Type: Candelabra Qty: 5 Wattage: 25 Finish: Antique Copper Product Name: Five Light Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 34.00 Bulb Type: Candelabra Qty: 5 Wattage: 25 Finish: Antique Copper Product Name: Five Light Pendant

Suppliers

Company
Product
Description
Supplier Links
5400AC Pendants-Drum Shade - 331795 - Capital Lighting, Inc.
Columbus, OH, USA
5400AC Pendants-Drum Shade
331795
5400AC Pendants-Drum Shade 331795
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 34.00 Bulb Type: Candelabra Qty: 5 Wattage: 25 Finish: Antique Copper Product Name: Five Light Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 34.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 25
Finish: Antique Copper
Product Name: Five Light Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331795
Product Name 5400AC Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details