Capital Lighting, Inc. 4848AC/G3132 Semi-Flush Mts.-Bowl Style 331794

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 11.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Copper Product Name: Three Light Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 11.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Copper Product Name: Three Light Semi Flush

Suppliers

Company
Product
Description
Supplier Links
4848AC/G3132 Semi-Flush Mts.-Bowl Style - 331794 - Capital Lighting, Inc.
Columbus, OH, USA
4848AC/G3132 Semi-Flush Mts.-Bowl Style
331794
4848AC/G3132 Semi-Flush Mts.-Bowl Style 331794
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 11.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Copper Product Name: Three Light Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 11.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Copper
Product Name: Three Light Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331794
Product Name 4848AC/G3132 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details