Capital Lighting, Inc. 5106VI Large Chandeliers-Candle 331793

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.90 Height: 35.90 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Vintage Iron Product Name: Six Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.90 Height: 35.90 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Vintage Iron Product Name: Six Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
5106VI Large Chandeliers-Candle - 331793 - Capital Lighting, Inc.
Columbus, OH, USA
5106VI Large Chandeliers-Candle
331793
5106VI Large Chandeliers-Candle 331793
PRODUCT DETAILS / SPECS Width/Dia: 39.90 Height: 35.90 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Vintage Iron Product Name: Six Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 39.90
Height: 35.90
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Vintage Iron
Product Name: Six Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331793
Product Name 5106VI Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details