Capital Lighting, Inc. 5171TC/PS11 Island/Pool Table-4 Light + 331792

Description
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 17.00 Length 17.00 Bulb Type: Medium Qty: 6 Wattage: 40 Finish: Toscana Weight: 41 Product Name: Eight Light Pot Rack
Description
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 17.00 Length 17.00 Bulb Type: Medium Qty: 6 Wattage: 40 Finish: Toscana Weight: 41 Product Name: Eight Light Pot Rack

Suppliers

Company
Product
Description
Supplier Links
5171TC/PS11 Island/Pool Table-4 Light + - 331792 - Capital Lighting, Inc.
Columbus, OH, USA
5171TC/PS11 Island/Pool Table-4 Light +
331792
5171TC/PS11 Island/Pool Table-4 Light + 331792
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 17.00 Length 17.00 Bulb Type: Medium Qty: 6 Wattage: 40 Finish: Toscana Weight: 41 Product Name: Eight Light Pot Rack

PRODUCT DETAILS / SPECS
Width/Dia: 43.00
Height: 17.00
Length 17.00
Bulb
Type: Medium
Qty: 6
Wattage: 40
Finish: Toscana
Weight: 41
Product Name: Eight Light Pot Rack

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331792
Product Name 5171TC/PS11 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details