Capital Lighting, Inc. 5107VI Large Chandeliers-Candle 331791

Description
PRODUCT DETAILS / SPECS Width/Dia: 49.38 Height: 47.25 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Vintage Iron Product Name: Ten Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 49.38 Height: 47.25 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Vintage Iron Product Name: Ten Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
5107VI Large Chandeliers-Candle - 331791 - Capital Lighting, Inc.
Columbus, OH, USA
5107VI Large Chandeliers-Candle
331791
5107VI Large Chandeliers-Candle 331791
PRODUCT DETAILS / SPECS Width/Dia: 49.38 Height: 47.25 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Vintage Iron Product Name: Ten Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 49.38
Height: 47.25
Bulb
Type: Candelabra
Qty: 10
Wattage: 60
Finish: Vintage Iron
Product Name: Ten Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331791
Product Name 5107VI Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details