Capital Lighting, Inc. 5405AC Sconces-Single Glass 331777

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.19 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Antique Copper Product Name: One Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.19 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Antique Copper Product Name: One Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
5405AC Sconces-Single Glass - 331777 - Capital Lighting, Inc.
Columbus, OH, USA
5405AC Sconces-Single Glass
331777
5405AC Sconces-Single Glass 331777
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.19 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Antique Copper Product Name: One Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 26.19
Extension: 4
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Antique Copper
Product Name: One Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331777
Product Name 5405AC Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details