Capital Lighting, Inc. 5409AC Pendants-Drum Shade 331773

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 35.00 Length 35.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Copper Product Name: Four Light Oval Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 35.00 Length 35.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Copper Product Name: Four Light Oval Chandelier

Suppliers

Company
Product
Description
Supplier Links
5409AC Pendants-Drum Shade - 331773 - Capital Lighting, Inc.
Columbus, OH, USA
5409AC Pendants-Drum Shade
331773
5409AC Pendants-Drum Shade 331773
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 35.00 Length 35.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Copper Product Name: Four Light Oval Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 35.00
Length 35.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Antique Copper
Product Name: Four Light Oval Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331773
Product Name 5409AC Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details