Capital Lighting, Inc. 5412SV Large Chandeliers-Drum Shade 331772

Description
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 36.50 Length 36.50 Bulb Type: Candelabra Qty: 20 Wattage: 25 Finish: Aged Silver Product Name: 20 Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 36.50 Length 36.50 Bulb Type: Candelabra Qty: 20 Wattage: 25 Finish: Aged Silver Product Name: 20 Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
5412SV Large Chandeliers-Drum Shade - 331772 - Capital Lighting, Inc.
Columbus, OH, USA
5412SV Large Chandeliers-Drum Shade
331772
5412SV Large Chandeliers-Drum Shade 331772
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 36.50 Length 36.50 Bulb Type: Candelabra Qty: 20 Wattage: 25 Finish: Aged Silver Product Name: 20 Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 47.00
Height: 36.50
Length 36.50
Bulb
Type: Candelabra
Qty: 20
Wattage: 25
Finish: Aged Silver
Product Name: 20 Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331772
Product Name 5412SV Large Chandeliers-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details