Capital Lighting, Inc. 5410AC Pendants-Drum Shade 331771

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 55.34 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Antique Copper Product Name: 12 Light Foyer Lantern
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 55.34 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Antique Copper Product Name: 12 Light Foyer Lantern

Suppliers

Company
Product
Description
Supplier Links
5410AC Pendants-Drum Shade - 331771 - Capital Lighting, Inc.
Columbus, OH, USA
5410AC Pendants-Drum Shade
331771
5410AC Pendants-Drum Shade 331771
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 55.34 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Antique Copper Product Name: 12 Light Foyer Lantern

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 55.34
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Antique Copper
Product Name: 12 Light Foyer Lantern

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331771
Product Name 5410AC Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details