Capital Lighting, Inc. 5411AC Pendants-Drum Shade 331770

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.25 Height: 72.25 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Antique Copper Product Name: 12 Light Three Tier Foyer Lantern
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.25 Height: 72.25 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Antique Copper Product Name: 12 Light Three Tier Foyer Lantern

Suppliers

Company
Product
Description
Supplier Links
5411AC Pendants-Drum Shade - 331770 - Capital Lighting, Inc.
Columbus, OH, USA
5411AC Pendants-Drum Shade
331770
5411AC Pendants-Drum Shade 331770
PRODUCT DETAILS / SPECS Width/Dia: 45.25 Height: 72.25 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Antique Copper Product Name: 12 Light Three Tier Foyer Lantern

PRODUCT DETAILS / SPECS
Width/Dia: 45.25
Height: 72.25
Bulb
Type: Medium
Qty: 12
Wattage: 100
Finish: Antique Copper
Product Name: 12 Light Three Tier Foyer Lantern

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331770
Product Name 5411AC Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details