Capital Lighting, Inc. 6011AC/SHELL Sconces-Wall Torchieres 331765

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 41.75 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Antique Copper Product Name: One Light Wall Bracket
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 41.75 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Antique Copper Product Name: One Light Wall Bracket

Suppliers

Company
Product
Description
Supplier Links
6011AC/SHELL Sconces-Wall Torchieres - 331765 - Capital Lighting, Inc.
Columbus, OH, USA
6011AC/SHELL Sconces-Wall Torchieres
331765
6011AC/SHELL Sconces-Wall Torchieres 331765
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 41.75 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Antique Copper Product Name: One Light Wall Bracket

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 41.75
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Antique Copper
Product Name: One Light Wall Bracket

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331765
Product Name 6011AC/SHELL Sconces-Wall Torchieres
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details