Capital Lighting, Inc. 5798BZ Semi-Flush Mts.-Candle 331764

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 16.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Semi Flush Connection: Morris Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 16.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Semi Flush Connection: Morris Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5798BZ Semi-Flush Mts.-Candle - 331764 - Capital Lighting, Inc.
Columbus, OH, USA
5798BZ Semi-Flush Mts.-Candle
331764
5798BZ Semi-Flush Mts.-Candle 331764
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 16.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Semi Flush Connection: Morris Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 16.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Bronze
Product Name: Three Light Semi Flush
Connection: Morris
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331764
Product Name 5798BZ Semi-Flush Mts.-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details