PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 15.50
Extension: 8.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Copper
Product Name: One Light Bathroom Lights
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 331760 |
| Product Name | 5931AC/1520 Sconces-Single Glass |
| Application | Residential |