Capital Lighting, Inc. 5416AC Sconces-Pocket 331749

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.94 Height: 12.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Copper Product Name: One Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.94 Height: 12.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Copper Product Name: One Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
5416AC Sconces-Pocket - 331749 - Capital Lighting, Inc.
Columbus, OH, USA
5416AC Sconces-Pocket
331749
5416AC Sconces-Pocket 331749
PRODUCT DETAILS / SPECS Width/Dia: 6.94 Height: 12.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Copper Product Name: One Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 6.94
Height: 12.00
Extension: 4
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Antique Copper
Product Name: One Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331749
Product Name 5416AC Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details