Capital Lighting, Inc. 5675SL/CLEAR Sconces-Pocket 331748

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.00 Extension: 4 Bulb Type: Candelabra Qty: 3 Wattage: 25 Finish: Solid Stainless Steel Product Name: Three Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.00 Extension: 4 Bulb Type: Candelabra Qty: 3 Wattage: 25 Finish: Solid Stainless Steel Product Name: Three Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
5675SL/CLEAR Sconces-Pocket - 331748 - Capital Lighting, Inc.
Columbus, OH, USA
5675SL/CLEAR Sconces-Pocket
331748
5675SL/CLEAR Sconces-Pocket 331748
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.00 Extension: 4 Bulb Type: Candelabra Qty: 3 Wattage: 25 Finish: Solid Stainless Steel Product Name: Three Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 23.00
Extension: 4
Bulb
Type: Candelabra
Qty: 3
Wattage: 25
Finish: Solid Stainless Steel
Product Name: Three Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331748
Product Name 5675SL/CLEAR Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details