Capital Lighting, Inc. 5419AC Lamps-Floor Lamps 331744

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 63.25 Length 63.25 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Antique Copper Product Name: Two Light Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 63.25 Length 63.25 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Antique Copper Product Name: Two Light Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
5419AC Lamps-Floor Lamps - 331744 - Capital Lighting, Inc.
Columbus, OH, USA
5419AC Lamps-Floor Lamps
331744
5419AC Lamps-Floor Lamps 331744
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 63.25 Length 63.25 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Antique Copper Product Name: Two Light Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 63.25
Length 63.25
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Antique Copper
Product Name: Two Light Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331744
Product Name 5419AC Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details