Capital Lighting, Inc. 5533AC/7006 Island/Pool Table-3 Light Bar 331742

Description
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 22.25 Length 22.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Copper Weight: 25 Product Name: Three Light Island Light
Description
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 22.25 Length 22.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Copper Weight: 25 Product Name: Three Light Island Light

Suppliers

Company
Product
Description
Supplier Links
5533AC/7006 Island/Pool Table-3 Light Bar - 331742 - Capital Lighting, Inc.
Columbus, OH, USA
5533AC/7006 Island/Pool Table-3 Light Bar
331742
5533AC/7006 Island/Pool Table-3 Light Bar 331742
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 22.25 Length 22.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Copper Weight: 25 Product Name: Three Light Island Light

PRODUCT DETAILS / SPECS
Width/Dia: 41.00
Height: 22.25
Length 22.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Copper
Weight: 25
Product Name: Three Light Island Light

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331742
Product Name 5533AC/7006 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details