Capital Lighting, Inc. 5516TO/ANTQ Mid. Chandeliers-Glass Down 331741

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 27.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Tortoise Shell Product Name: Five Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 27.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Tortoise Shell Product Name: Five Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
5516TO/ANTQ Mid. Chandeliers-Glass Down - 331741 - Capital Lighting, Inc.
Columbus, OH, USA
5516TO/ANTQ Mid. Chandeliers-Glass Down
331741
5516TO/ANTQ Mid. Chandeliers-Glass Down 331741
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 27.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Tortoise Shell Product Name: Five Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 27.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Tortoise Shell
Product Name: Five Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331741
Product Name 5516TO/ANTQ Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details