Capital Lighting, Inc. 5522TO/1586 Bathroom Fixtures-Two Lights 331740

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.50 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Tortoise Shell Weight: 11 Product Name: Two Light Bathroom Lights
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.50 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Tortoise Shell Weight: 11 Product Name: Two Light Bathroom Lights

Suppliers

Company
Product
Description
Supplier Links
5522TO/1586 Bathroom Fixtures-Two Lights - 331740 - Capital Lighting, Inc.
Columbus, OH, USA
5522TO/1586 Bathroom Fixtures-Two Lights
331740
5522TO/1586 Bathroom Fixtures-Two Lights 331740
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.50 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Tortoise Shell Weight: 11 Product Name: Two Light Bathroom Lights

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 10.50
Extension: 8.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Tortoise Shell
Weight: 11
Product Name: Two Light Bathroom Lights

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331740
Product Name 5522TO/1586 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details