Capital Lighting, Inc. 6083SN/CLEAR Island/Pool Table-4 Light + 331733

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 28.50 Length 28.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Product Name: Four Light Linear Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 28.50 Length 28.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Product Name: Four Light Linear Pendant

Suppliers

Company
Product
Description
Supplier Links
6083SN/CLEAR Island/Pool Table-4 Light + - 331733 - Capital Lighting, Inc.
Columbus, OH, USA
6083SN/CLEAR Island/Pool Table-4 Light +
331733
6083SN/CLEAR Island/Pool Table-4 Light + 331733
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 28.50 Length 28.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Product Name: Four Light Linear Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 33.50
Height: 28.50
Length 28.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Satin Nickel
Product Name: Four Light Linear Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331733
Product Name 6083SN/CLEAR Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details