Capital Lighting, Inc. E22332-BK Island/Pool Table-4 Light + 331594

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 1.00 Length 1.00 Bulb Type: LED Qty: 18 Wattage: 2.3 Finish: Black Weight: 13.42 Product Name: 18 Light Pendant UPC: 845094053323 Category: Linear Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 1.00 Length 1.00 Bulb Type: LED Qty: 18 Wattage: 2.3 Finish: Black Weight: 13.42 Product Name: 18 Light Pendant UPC: 845094053323 Category: Linear Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: 1

Suppliers

Company
Product
Description
Supplier Links
E22332-BK Island/Pool Table-4 Light + - 331594 - Capital Lighting, Inc.
Columbus, OH, USA
E22332-BK Island/Pool Table-4 Light +
331594
E22332-BK Island/Pool Table-4 Light + 331594
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 1.00 Length 1.00 Bulb Type: LED Qty: 18 Wattage: 2.3 Finish: Black Weight: 13.42 Product Name: 18 Light Pendant UPC: 845094053323 Category: Linear Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: 1

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 1.00
Length 1.00
Bulb
Type: LED
Qty: 18
Wattage: 2.3
Finish: Black
Weight: 13.42
Product Name: 18 Light Pendant
UPC: 845094053323
Category: Linear Pendant
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331594
Product Name E22332-BK Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details