Capital Lighting, Inc. E94752-91SN Mini Pendants-4+Light Cluster 331587

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 5.00 Length 5.00 Bulb Type: LED Qty: 4 Wattage: 8.4 Finish: Satin Nickel Product Name: Four Light Pendant UPC: 845094057819 Category: Multi-Light Pendant Glass: Bubble Safety Listing: Dry Manufacturer's Warranty: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 5.00 Length 5.00 Bulb Type: LED Qty: 4 Wattage: 8.4 Finish: Satin Nickel Product Name: Four Light Pendant UPC: 845094057819 Category: Multi-Light Pendant Glass: Bubble Safety Listing: Dry Manufacturer's Warranty: 1

Suppliers

Company
Product
Description
Supplier Links
E94752-91SN Mini Pendants-4+Light Cluster - 331587 - Capital Lighting, Inc.
Columbus, OH, USA
E94752-91SN Mini Pendants-4+Light Cluster
331587
E94752-91SN Mini Pendants-4+Light Cluster 331587
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 5.00 Length 5.00 Bulb Type: LED Qty: 4 Wattage: 8.4 Finish: Satin Nickel Product Name: Four Light Pendant UPC: 845094057819 Category: Multi-Light Pendant Glass: Bubble Safety Listing: Dry Manufacturer's Warranty: 1

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 5.00
Length 5.00
Bulb
Type: LED
Qty: 4
Wattage: 8.4
Finish: Satin Nickel
Product Name: Four Light Pendant
UPC: 845094057819
Category: Multi-Light Pendant
Glass: Bubble
Safety Listing: Dry
Manufacturer's Warranty: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331587
Product Name E94752-91SN Mini Pendants-4+Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2061278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details