Capital Lighting, Inc. E94852-91SN Island/Pool Table-3 Light Bar 331582

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 5.00 Length 5.00 Bulb Type: LED Qty: 3 Wattage: 8.4 Finish: Satin Nickel Product Name: Three Light Pendant UPC: 845094057949 Category: Linear Pendant Glass: Bubble Safety Listing: Dry Manufacturer's Warranty: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 5.00 Length 5.00 Bulb Type: LED Qty: 3 Wattage: 8.4 Finish: Satin Nickel Product Name: Three Light Pendant UPC: 845094057949 Category: Linear Pendant Glass: Bubble Safety Listing: Dry Manufacturer's Warranty: 1

Suppliers

Company
Product
Description
Supplier Links
E94852-91SN Island/Pool Table-3 Light Bar - 331582 - Capital Lighting, Inc.
Columbus, OH, USA
E94852-91SN Island/Pool Table-3 Light Bar
331582
E94852-91SN Island/Pool Table-3 Light Bar 331582
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 5.00 Length 5.00 Bulb Type: LED Qty: 3 Wattage: 8.4 Finish: Satin Nickel Product Name: Three Light Pendant UPC: 845094057949 Category: Linear Pendant Glass: Bubble Safety Listing: Dry Manufacturer's Warranty: 1

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 5.00
Length 5.00
Bulb
Type: LED
Qty: 3
Wattage: 8.4
Finish: Satin Nickel
Product Name: Three Light Pendant
UPC: 845094057949
Category: Linear Pendant
Glass: Bubble
Safety Listing: Dry
Manufacturer's Warranty: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331582
Product Name E94852-91SN Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Lights - 2174389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details