Capital Lighting, Inc. E22612-91PC Pendants-Other 331579

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 19.00 Bulb Type: LED Qty: 60 Wattage: 0.5 Finish: Polished Chrome Weight: 10.92 Product Name: LED Pendant UPC: 845094054955 Category: Single Pendant Glass: Bubble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 19.00 Bulb Type: LED Qty: 60 Wattage: 0.5 Finish: Polished Chrome Weight: 10.92 Product Name: LED Pendant UPC: 845094054955 Category: Single Pendant Glass: Bubble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: 1

Suppliers

Company
Product
Description
Supplier Links
E22612-91PC Pendants-Other - 331579 - Capital Lighting, Inc.
Columbus, OH, USA
E22612-91PC Pendants-Other
331579
E22612-91PC Pendants-Other 331579
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 19.00 Bulb Type: LED Qty: 60 Wattage: 0.5 Finish: Polished Chrome Weight: 10.92 Product Name: LED Pendant UPC: 845094054955 Category: Single Pendant Glass: Bubble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: 1

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 19.00
Bulb
Type: LED
Qty: 60
Wattage: 0.5
Finish: Polished Chrome
Weight: 10.92
Product Name: LED Pendant
UPC: 845094054955
Category: Single Pendant
Glass: Bubble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331579
Product Name E22612-91PC Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details