Capital Lighting, Inc. E41035-SA Lamps-Table Lamps 331578

Description
PRODUCT DETAILS / SPECS Height: 21.00 Length 21.00 Bulb Type: LED Qty: 1 Wattage: 9 Finish: Satin Aluminum Weight: 7.7 Product Name: One Light Table Lamp UPC: 845094054337 Category: Table Lamp Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: 1
Description
PRODUCT DETAILS / SPECS Height: 21.00 Length 21.00 Bulb Type: LED Qty: 1 Wattage: 9 Finish: Satin Aluminum Weight: 7.7 Product Name: One Light Table Lamp UPC: 845094054337 Category: Table Lamp Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: 1

Suppliers

Company
Product
Description
Supplier Links
E41035-SA Lamps-Table Lamps - 331578 - Capital Lighting, Inc.
Columbus, OH, USA
E41035-SA Lamps-Table Lamps
331578
E41035-SA Lamps-Table Lamps 331578
PRODUCT DETAILS / SPECS Height: 21.00 Length 21.00 Bulb Type: LED Qty: 1 Wattage: 9 Finish: Satin Aluminum Weight: 7.7 Product Name: One Light Table Lamp UPC: 845094054337 Category: Table Lamp Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: 1

PRODUCT DETAILS / SPECS
Height: 21.00
Length 21.00
Bulb
Type: LED
Qty: 1
Wattage: 9
Finish: Satin Aluminum
Weight: 7.7
Product Name: One Light Table Lamp
UPC: 845094054337
Category: Table Lamp
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 331578
Product Name E41035-SA Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details